Comchip Technology Corporation Single Zener Diodes CZRU52C3V9-HF

Description
Zener Diode 3.9V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Zener Diode 3.9V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CZRU52C3V9-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRU52C3V9-HF-ND
Single Zener Diodes CZRU52C3V9-HF-ND
Zener Diode 3.9V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 3.9V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
3.9V 150MW Zener Diode - 287-CZRU52C3V9-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 150MW Zener Diode
287-CZRU52C3V9-HF
3.9V 150MW Zener Diode 287-CZRU52C3V9-HF
DIODE ZENER 3.9V 150MW 0603 Product overview: CZRU52C3V9-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C3V9-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 150MW 0603 Product overview: CZRU52C3V9-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C3V9-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRU52C3V9-HF - 867950-CZRU52C3V9-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRU52C3V9-HF
867950-CZRU52C3V9-HF
Diodes - Zener - Single - CZRU52C3V9-HF 867950-CZRU52C3V9-HF
Manufacturer: Comchip Technology Win Source Part Number: 867950-CZRU52C3V9-HF Operating Temperature Range: -55°C ~ 125°C Features: Zener Diode 3.9 V 150 mW ±5% Surface Mount 0603/SOD-523F Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: CZRU52C3V9 Categories: Discrete Semiconductor Products Case / Package: 0603/SOD-523F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Comchip Technology
Win Source Part Number: 867950-CZRU52C3V9-HF
Operating Temperature Range: -55°C ~ 125°C
Features: Zener Diode 3.9 V 150 mW ±5% Surface Mount 0603/SOD-523F
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CZRU52C3V9
Categories: Discrete Semiconductor Products
Case / Package: 0603/SOD-523F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C3V9-HF
Zener Diodes CZRU52C3V9-HF
Zener Diodes 0.15W, VR=3.9V

Zener Diodes 0.15W, VR=3.9V

Buy Now Datasheet
Single Zener Diodes - CZRU52C3V9-HF - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CZRU52C3V9-HF
Single Zener Diodes CZRU52C3V9-HF
DIODE ZENER 3.9V 150MW 0603

DIODE ZENER 3.9V 150MW 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CZRU52C3V9-HF-ND 287-CZRU52C3V9-HF 867950-CZRU52C3V9-HF CZRU52C3V9-HF CZRU52C3V9-HF
Product Name Single Zener Diodes 3.9V 150MW Zener Diode Diodes - Zener - Single - CZRU52C3V9-HF Zener Diodes Single Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape & Reel (TR) SOD-523; 0603/SOD-523F SOD-523; SOD-523F-2 2-SMD, No Lead
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data