Comchip Technology Corporation Single Zener Diodes CZRU52C3V6-HF

Description
Zener Diode 3.6V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Zener Diode 3.6V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CZRU52C3V6-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRU52C3V6-HF-ND
Single Zener Diodes CZRU52C3V6-HF-ND
Zener Diode 3.6V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 3.6V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Diodes - Zener - Single - CZRU52C3V6-HF - 1031952-CZRU52C3V6-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRU52C3V6-HF
1031952-CZRU52C3V6-HF
Diodes - Zener - Single - CZRU52C3V6-HF 1031952-CZRU52C3V6-HF
Manufacturer: Comchip Technology Win Source Part Number: 1031952-CZRU52C3V6-H F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 15μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603/SOD-523F Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1031952-CZRU52C3V6-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 15μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603/SOD-523F
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
3.6V 150MW Zener Diode - 287-CZRU52C3V6-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 150MW Zener Diode
287-CZRU52C3V6-HF
3.6V 150MW Zener Diode 287-CZRU52C3V6-HF
DIODE ZENER 3.6V 150MW 0603 Product overview: CZRU52C3V6-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C3V6-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 3.6V 150MW 0603 Product overview: CZRU52C3V6-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C3V6-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C3V6-HF
Zener Diodes CZRU52C3V6-HF
Zener Diodes ZENER 0.2W 3.6V

Zener Diodes ZENER 0.2W 3.6V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CZRU52C3V6-HF-ND 1031952-CZRU52C3V6-HF 287-CZRU52C3V6-HF CZRU52C3V6-HF
Product Name Single Zener Diodes Diodes - Zener - Single - CZRU52C3V6-HF 3.6V 150MW Zener Diode Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active
Package SOD-523; 0603/SOD-523F Tape & Reel (TR) SOD-523; SOD-523F-2
VZ 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data