Comchip Technology Corporation 3.3V 150MW Zener Diode CZRU52C3V3

Description
DIODE ZENER 3.3V 150MW 0603 Product overview: CZRU52C3V3 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C3V3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 150MW 0603 Product overview: CZRU52C3V3 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C3V3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 150MW Zener Diode - 287-CZRU52C3V3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 150MW Zener Diode
287-CZRU52C3V3
3.3V 150MW Zener Diode 287-CZRU52C3V3
DIODE ZENER 3.3V 150MW 0603 Product overview: CZRU52C3V3 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C3V3 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 150MW 0603 Product overview: CZRU52C3V3 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C3V3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 641-1024-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1024-2-ND
Single Zener Diodes 641-1024-2-ND
Zener Diode 3.3V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 3.3V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1024-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1024-6-ND
Single Zener Diodes 641-1024-6-ND
Zener Diode 3.3V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 3.3V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1024-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1024-1-ND
Single Zener Diodes 641-1024-1-ND
Zener Diode 3.3V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 3.3V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C3V3
Zener Diodes CZRU52C3V3
Zener Diodes Zener Diode 150mW, 3.3V

Zener Diodes Zener Diode 150mW, 3.3V

Buy Now Datasheet
Single Zener Diodes - CZRU52C3V3 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CZRU52C3V3
Single Zener Diodes CZRU52C3V3
DIODE ZENER 3.3V 150MW 0603

DIODE ZENER 3.3V 150MW 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CZRU52C3V3 641-1024-2-ND CZRU52C3V3 CZRU52C3V3
Product Name 3.3V 150MW Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) SOD-523; SOD-523F-2 2-SMD, No Lead
RoHS Compliant RoHS
VZ 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data