Comchip Technology Corporation Single Zener Diodes CZRU52C2V7-HF

Description
Zener Diode 2.7V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Zener Diode 2.7V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CZRU52C2V7-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRU52C2V7-HF-ND
Single Zener Diodes CZRU52C2V7-HF-ND
Zener Diode 2.7V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 2.7V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367667-CZRU52C2V7-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367667-CZRU52C2V7-HF
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367667-CZRU52C2V7-HF
Win Source Part Number: 1367667-CZRU52C2V7-H F Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Product Status: Active Package / Case: 2-SMD, No Lead Supplier Device Package: 0603/SOD-523F Base Product Number: CZRU52C2V7 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 75 µA @ 1 V Power - Max: 150 mW Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 83 Ohms

Win Source Part Number: 1367667-CZRU52C2V7-HF
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603/SOD-523F
Base Product Number: CZRU52C2V7
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 75 µA @ 1 V
Power - Max: 150 mW
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 83 Ohms

Buy Now Datasheet
2.7V 150MW Zener Diode - 287-CZRU52C2V7-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 150MW Zener Diode
287-CZRU52C2V7-HF
2.7V 150MW Zener Diode 287-CZRU52C2V7-HF
DIODE ZENER 2.7V 150MW 0603 Product overview: CZRU52C2V7-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C2V7-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 2.7V 150MW 0603 Product overview: CZRU52C2V7-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C2V7-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C2V7-HF
Zener Diodes CZRU52C2V7-HF
Zener Diodes 0.15W, VR=2.7V

Zener Diodes 0.15W, VR=2.7V

Buy Now Datasheet
DIODE ZENER 2.7V 150MW 0603 - 186-CZRU52C2V7-HF - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 2.7V 150MW 0603
186-CZRU52C2V7-HF
DIODE ZENER 2.7V 150MW 0603 186-CZRU52C2V7-HF
DIODE ZENER 2.7V 150MW 0603

DIODE ZENER 2.7V 150MW 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CZRU52C2V7-HF-ND 1367667-CZRU52C2V7-HF 287-CZRU52C2V7-HF CZRU52C2V7-HF 186-CZRU52C2V7-HF
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 2.7V 150MW Zener Diode Zener Diodes DIODE ZENER 2.7V 150MW 0603
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package 2-SMD, No Lead Tape & Reel (TR) SOD-523; SOD-523F-2 2-SMD, No Lead
VZ 2.7 volts 2.7 volts 2.7 volts
ZZT 83 ohms 83 ohms
Unlock Full Specs
to access all available technical data