Comchip Technology Corporation Diodes - Zener - Single - CZRU52C2-HF CZRU52C2-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 867949-CZRU52C2-HF Operating Temperature Range: -55°C ~ 125°C Features: Zener Diode 2 V 150 mW ±5% Surface Mount 0603/SOD-523F Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: CZRU52C2 Categories: Discrete Semiconductor Products Case / Package: 0603/SOD-523F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CZRU52C2-HF-ND, 641-2068-6, 641-2068-1, 641-2068-2
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 867949-CZRU52C2-HF Operating Temperature Range: -55°C ~ 125°C Features: Zener Diode 2 V 150 mW ±5% Surface Mount 0603/SOD-523F Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: CZRU52C2 Categories: Discrete Semiconductor Products Case / Package: 0603/SOD-523F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CZRU52C2-HF-ND, 641-2068-6, 641-2068-1, 641-2068-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CZRU52C2-HF - 867949-CZRU52C2-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRU52C2-HF
867949-CZRU52C2-HF
Diodes - Zener - Single - CZRU52C2-HF 867949-CZRU52C2-HF
Manufacturer: Comchip Technology Win Source Part Number: 867949-CZRU52C2-HF Operating Temperature Range: -55°C ~ 125°C Features: Zener Diode 2 V 150 mW ±5% Surface Mount 0603/SOD-523F Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: CZRU52C2 Categories: Discrete Semiconductor Products Case / Package: 0603/SOD-523F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CZRU52C2-HF-ND, 641-2068-6, 641-2068-1, 641-2068-2

Manufacturer: Comchip Technology
Win Source Part Number: 867949-CZRU52C2-HF
Operating Temperature Range: -55°C ~ 125°C
Features: Zener Diode 2 V 150 mW ±5% Surface Mount 0603/SOD-523F
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CZRU52C2
Categories: Discrete Semiconductor Products
Case / Package: 0603/SOD-523F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CZRU52C2-HF-ND, 641-2068-6, 641-2068-1, 641-2068-2

Buy Now Datasheet
Single Zener Diodes - 641-2068-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-2068-1-ND
Single Zener Diodes 641-2068-1-ND
Zener Diode 2V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 2V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-2068-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-2068-2-ND
Single Zener Diodes 641-2068-2-ND
Zener Diode 2V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 2V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-2068-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-2068-6-ND
Single Zener Diodes 641-2068-6-ND
Zener Diode 2V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 2V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
2V 150MW Zener Diode - 287-CZRU52C2-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2V 150MW Zener Diode
287-CZRU52C2-HF
2V 150MW Zener Diode 287-CZRU52C2-HF
DIODE ZENER 2V 150MW 0603 Product overview: CZRU52C2-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C2-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 2V 150MW 0603 Product overview: CZRU52C2-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C2-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C2-HF
Zener Diodes CZRU52C2-HF
Zener Diodes ZENER 0.2W 2V

Zener Diodes ZENER 0.2W 2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 867949-CZRU52C2-HF 641-2068-1-ND 287-CZRU52C2-HF CZRU52C2-HF
Product Name Diodes - Zener - Single - CZRU52C2-HF Single Zener Diodes 2V 150MW Zener Diode Zener Diodes
Package SOD-523; 0603/SOD-523F Tape & Reel (TR) SOD-523; SOD-523F-2
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data