Comchip Technology Corporation Single Zener Diodes CZRU52C18-HF

Description
Zener Diode 18V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Zener Diode 18V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CZRU52C18-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRU52C18-HF-ND
Single Zener Diodes CZRU52C18-HF-ND
Zener Diode 18V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 18V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
18V 150MW Zener Diode - 287-CZRU52C18-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 150MW Zener Diode
287-CZRU52C18-HF
18V 150MW Zener Diode 287-CZRU52C18-HF
DIODE ZENER 18V 150MW 0603 Product overview: CZRU52C18-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C18-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 150MW 0603 Product overview: CZRU52C18-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C18-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1381852-CZRU52C18-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1381852-CZRU52C18-HF
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1381852-CZRU52C18-HF
Win Source Part Number: 1381852-CZRU52C18-HF Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Standard Package: 4,000 pcs Tolerance: ±5% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 50 Ohms Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Supplier Device Package: 0603/SOD-523F Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Comchip Technology Base Product Number: CZRU52C18 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381852-CZRU52C18-HF
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Tape & Reel (TR)
Standard Package: 4,000 pcs
Tolerance: ±5%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 50 Ohms
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603/SOD-523F
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Comchip Technology
Base Product Number: CZRU52C18
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C18-HF
Zener Diodes CZRU52C18-HF
Zener Diodes 0.15W, VR=18V

Zener Diodes 0.15W, VR=18V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CZRU52C18-HF-ND 287-CZRU52C18-HF 1381852-CZRU52C18-HF CZRU52C18-HF
Product Name Single Zener Diodes 18V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape & Reel (TR) 2-SMD, No Lead SOD-523; SOD-523F-2
RoHS Compliant RoHS
VZ 18 volts 18 volts
Unlock Full Specs
to access all available technical data