Comchip Technology Corporation Discrete Semiconductor Products - Diodes - Zener - Single CZRU52C16-HF

Description
Win Source Part Number: 1133790-CZRU52C16-HF Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 12 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 40 Ohms Package / Case: 2-SMD, No Lead Supplier Device Package: 0603/SOD-523F Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CZRU52C16HF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Comchip Technology Base Product Number: CZRU52C16
Request a Quote Datasheet
Description
Win Source Part Number: 1133790-CZRU52C16-HF Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 12 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 40 Ohms Package / Case: 2-SMD, No Lead Supplier Device Package: 0603/SOD-523F Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CZRU52C16HF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Comchip Technology Base Product Number: CZRU52C16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1133790-CZRU52C16-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1133790-CZRU52C16-HF
Discrete Semiconductor Products - Diodes - Zener - Single 1133790-CZRU52C16-HF
Win Source Part Number: 1133790-CZRU52C16-HF Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 12 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 40 Ohms Package / Case: 2-SMD, No Lead Supplier Device Package: 0603/SOD-523F Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CZRU52C16HF; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Comchip Technology Base Product Number: CZRU52C16

Win Source Part Number: 1133790-CZRU52C16-HF
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 12 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603/SOD-523F
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CZRU52C16HF;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Comchip Technology
Base Product Number: CZRU52C16

Buy Now Datasheet
Single Zener Diodes - CZRU52C16-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRU52C16-HF-ND
Single Zener Diodes CZRU52C16-HF-ND
Zener Diode 16V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 16V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C16-HF
Zener Diodes CZRU52C16-HF
Zener Diodes 0.15W, VR=16V

Zener Diodes 0.15W, VR=16V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1133790-CZRU52C16-HF CZRU52C16-HF-ND CZRU52C16-HF
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes
Package 2-SMD, No Lead SOD-523; SOD-523F-2
Unlock Full Specs
to access all available technical data