Comchip Technology Corporation Single Zener Diodes CZRU52C15-HF

Description
Zener Diode 15V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Zener Diode 15V 150mW ±5% Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CZRU52C15-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRU52C15-HF-ND
Single Zener Diodes CZRU52C15-HF-ND
Zener Diode 15V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 15V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325433-CZRU52C15-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325433-CZRU52C15-HF
Discrete Semiconductor Products - Diodes - Zener - Single 1325433-CZRU52C15-HF
Manufacturer: Comchip Technology Win Source Part Number: 1325433-CZRU52C15-HF Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: 0603/SOD-523F Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: CZRU52C15 RoHS Status: ROHS3 Compliant

Manufacturer: Comchip Technology
Win Source Part Number: 1325433-CZRU52C15-HF
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: 0603/SOD-523F
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: CZRU52C15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
15V 150MW Zener Diode - 287-CZRU52C15-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 150MW Zener Diode
287-CZRU52C15-HF
15V 150MW Zener Diode 287-CZRU52C15-HF
DIODE ZENER 15V 150MW 0603 Product overview: CZRU52C15-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C15-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 150MW 0603 Product overview: CZRU52C15-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C15-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C15-HF
Zener Diodes CZRU52C15-HF
Zener Diodes 0.15W, VR=15V

Zener Diodes 0.15W, VR=15V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CZRU52C15-HF-ND 1325433-CZRU52C15-HF 287-CZRU52C15-HF CZRU52C15-HF
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 15V 150MW Zener Diode Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package 2-SMD, No Lead Tape & Reel (TR) SOD-523; SOD-523F-2
RoHS Compliant RoHS RoHS
VZ 15 volts 15 volts
Unlock Full Specs
to access all available technical data