Comchip Technology Corporation 10V 150MW Zener Diode CZRU52C10-HF

Description
DIODE ZENER 10V 150MW 0603 Product overview: CZRU52C10-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C10-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 150MW 0603 Product overview: CZRU52C10-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C10-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 150MW Zener Diode - 287-CZRU52C10-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 150MW Zener Diode
287-CZRU52C10-HF
10V 150MW Zener Diode 287-CZRU52C10-HF
DIODE ZENER 10V 150MW 0603 Product overview: CZRU52C10-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C10-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 150MW 0603 Product overview: CZRU52C10-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C10-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CZRU52C10-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRU52C10-HF-ND
Single Zener Diodes CZRU52C10-HF-ND
Zener Diode 10V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 10V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1017923-CZRU52C10-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1017923-CZRU52C10-HF
Discrete Semiconductor Products - Diodes - Zener - Single 1017923-CZRU52C10-HF
Win Source Part Number: 1017923-CZRU52C10-HF Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 15 Ohms Package / Case: 2-SMD, No Lead Supplier Device Package: 0603/SOD-523F Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Comchip Technology Base Product Number: CZRU52C10

Win Source Part Number: 1017923-CZRU52C10-HF
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: 2-SMD, No Lead
Supplier Device Package: 0603/SOD-523F
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Comchip Technology
Base Product Number: CZRU52C10

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C10-HF
Zener Diodes CZRU52C10-HF
Zener Diodes ZENER 0.2W 10V

Zener Diodes ZENER 0.2W 10V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CZRU52C10-HF CZRU52C10-HF-ND 1017923-CZRU52C10-HF CZRU52C10-HF
Product Name 10V 150MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package Tape & Reel (TR) 2-SMD, No Lead SOD-523; SOD-523F-2
RoHS Compliant RoHS
VZ 10 volts 10 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data