Zener Diode 5.1V 300mW ±5% Surface Mount SOT-23-3
Zener Diode 5.1V 300mW ±5% Surface Mount SOT-23-3
Zener Diode 5.1V 300mW ±5% Surface Mount SOT-23-3
Zener Diodes 5.1V 300MW ZENER DIODE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 641-1754-2-ND | CZRT5231B-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |