Zener Diode 6.8V 125mW ±3% Surface Mount 0402
Win Source Part Number: 1367540-CZRQR6V8B-HF
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Obsolete
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402
Base Product Number: CZRQR6
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±3%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 5.2 V
Power - Max: 125 mW
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 8 Ohms
DIODE ZENER 6.8V 125MW 0402 Product overview: CZRQR6V8B-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR6V8B-HF can be used for catalog matching and distributor lookup.
Zener Diodes 0.125W, VR=6.8V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CZRQR6V8B-HF-ND | 1367540-CZRQR6V8B-HF | 287-CZRQR6V8B-HF | CZRQR6V8B-HF |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 6.8V 125MW Zener Diode | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package | 0402 (1006 Metric) | Tape & Reel (TR) | SOD-923F-2 | |
| VZ | 6.8 volts |