The CZRQR5V6B-HF is a surface mount Zener diode with a nominal Zener voltage of 5.6 V and a maximum power dissipation of 125 mW. It is designed for applications requiring voltage regulation and is suitable for small surface mounting due to its compact SOD-923 package. The diode operates within a temperature range of -55°C to +125°C, making it versatile for various environmental conditions. It features a low reverse current and is compliant with RoHS standards, ensuring it is halogen-free and lead-free. The device is supplied in a reel with a quantity of 5000 pieces, facilitating automated assembly processes.
DIODE ZENER 5.6V 125MW SOD923 Product overview: CZRQR5V6B-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR5V6B-HF can be used for catalog matching and distributor lookup.
Zener Diode 5.6V 125mW ±2% Surface Mount SOD-923
Manufacturer: Comchip Technology
Win Source Part Number: 867948-CZRQR5V6B-HF
Operating Temperature Range: -55°C ~ 125°C
Features: Zener Diode 5.6 V 125 mW ±2% Surface Mount SOD-923
Package: Reel - TR
Package: SOD-923
Mounting: Surface Mount
Family Name: CZRQR5
Categories: Discrete Semiconductor Products
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 641-1753-2, 641-1753-1, 641-1753-6, CZRQR5V6B-HF-NDL, Q5848772A
Zener Diodes 0.125W, VR=5.6V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-CZRQR5V6B-HF | 641-1753-2-ND | 867948-CZRQR5V6B-HF | CZRQR5V6B-HF |
| Product Name | 5.6V 125MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - CZRQR5V6B-HF | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-923 | SOD-923F-2 | |
| RoHS Compliant | RoHS | |||
| VZ | 5.6 volts |