Zener Diode 5.1V 125mW ±3% Surface Mount 0402
Zener Diodes 0.125W, VR=5.1V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRQR5V1B-HF-ND | CZRQR5V1B-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |