Zener Diode 6.8V 125mW ±5% Surface Mount 0402
Zener Diodes 0.125W, VZ=6.8V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRQR52C6V8-HF-ND | CZRQR52C6V8-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |