Manufacturer: Comchip Technology
Win Source Part Number: 867946-CZRQR52C3V3-H
Operating Temperature Range: -55°C ~ 125°C
Features: Zener Diode 3.3 V 125 mW ±5% Surface Mount 0402
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CZRQR52
Categories: Discrete Semiconductor Products
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 3.3V 125mW ±5% Surface Mount 0402
DIODE ZENER 3.3V 125MW 0402 Product overview: CZRQR52C3V3-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR52C3V3-HF can be used for catalog matching and distributor lookup.
Zener Diodes ZENER 125mW 3.3V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 867946-CZRQR52C3V3-HF | CZRQR52C3V3-HF-ND | 287-CZRQR52C3V3-HF | CZRQR52C3V3-HF |
| Product Name | Diodes - Zener - Single - CZRQR52C3V3-HF | Single Zener Diodes | 3.3V 125MW Zener Diode | Zener Diodes |
| Package | 0402 | Tape & Reel (TR) | SOD-923F-2 | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| RoHS Compliant | RoHS |