Zener Diode 24V 125mW ±5% Surface Mount 0402
Zener Diodes ZENER 125mW 24V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRQR52C24-HF-ND | CZRQR52C24-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |