Comchip Technology Corporation 3.3V 125MW Zener Diode CZRQR3V3B-HF

Description
DIODE ZENER 3.3V 125MW 0402 Product overview: CZRQR3V3B-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR3V3B-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 125MW 0402 Product overview: CZRQR3V3B-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR3V3B-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 125MW Zener Diode - 287-CZRQR3V3B-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 125MW Zener Diode
287-CZRQR3V3B-HF
3.3V 125MW Zener Diode 287-CZRQR3V3B-HF
DIODE ZENER 3.3V 125MW 0402 Product overview: CZRQR3V3B-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR3V3B-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 125MW 0402 Product overview: CZRQR3V3B-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR3V3B-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324481-CZRQR3V3B-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324481-CZRQR3V3B-HF
Discrete Semiconductor Products - Diodes - Zener - Single 1324481-CZRQR3V3B-HF
Manufacturer: Comchip Technology Win Source Part Number: 1324481-CZRQR3V3B-HF Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 125 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 25 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 95 Ohms Supplier Device Package: 0402/SOD-923F Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 641-1682-6,641-1682- 2,641-1682-1,CZRQR3V 3B-HF-ND Base Product Number: CZRQR3 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Comchip Technology
Win Source Part Number: 1324481-CZRQR3V3B-HF
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 125 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 25 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 95 Ohms
Supplier Device Package: 0402/SOD-923F
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 641-1682-6,641-1682-2,641-1682-1,CZRQR3V3B-HF-ND
Base Product Number: CZRQR3
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - 641-1682-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1682-1-ND
Single Zener Diodes 641-1682-1-ND
Zener Diode 3.3V 125mW ±5% Surface Mount 0402/SOD-923F

Zener Diode 3.3V 125mW ±5% Surface Mount 0402/SOD-923F

Buy Now Datasheet
Single Zener Diodes - 641-1682-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1682-2-ND
Single Zener Diodes 641-1682-2-ND
Zener Diode 3.3V 125mW ±5% Surface Mount 0402/SOD-923F

Zener Diode 3.3V 125mW ±5% Surface Mount 0402/SOD-923F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRQR3V3B-HF
Zener Diodes CZRQR3V3B-HF
Zener Diodes 0.125W, VR=3.3V

Zener Diodes 0.125W, VR=3.3V

Buy Now Datasheet
Single Zener Diodes - CZRQR3V3B-HF - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CZRQR3V3B-HF
Single Zener Diodes CZRQR3V3B-HF
DIODE ZENER 3.3V 125MW 0402

DIODE ZENER 3.3V 125MW 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CZRQR3V3B-HF 1324481-CZRQR3V3B-HF 641-1682-1-ND CZRQR3V3B-HF CZRQR3V3B-HF
Product Name 3.3V 125MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) 0402 (1006 Metric) SOD-923F-2 0402 (1006 Metric)
RoHS Compliant RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data