Manufacturer: Comchip Technology
Win Source Part Number: 1325432-CZRQR3V0B-HF
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 125 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 95 Ohms
Supplier Device Package: 0402/SOD-923F
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CZRQR3V0B-HF-ND,641-
Base Product Number: CZRQR3
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
DIODE ZENER 3V 125MW 0402 Product overview: CZRQR3V0B-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 125MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 125MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRQR3V0B-HF can be used for catalog matching and distributor lookup.
Zener Diode 3V 125mW ±2% Surface Mount 0402/SOD-923F
Zener Diodes ZENER 0.125W 3V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1325432-CZRQR3V0B-HF | 287-CZRQR3V0B-HF | 641-CZRQR3V0B-HFTR-ND | CZRQR3V0B-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 3V 125MW Zener Diode | Single Zener Diodes | Zener Diodes |
| Package | 0402 (1006 Metric) | Tape & Reel (TR) | SOD-923F-2 | |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 3 volts | 2.93 volts | ||
| ZZT | 95 ohms | 95 ohms |