Zener Diode 10V 125mW ±3% Surface Mount 0402/SOD-923F
Zener Diodes SMD Zener 125mW 10V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRQR10VB-HF-ND | CZRQR10VB-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |