Zener Diode 5.1V 500mW ±5% Surface Mount SOD-80 MiniMELF
Zener Diodes Surf Mt Zener Diode 500mW, 5V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRL5231B-G-ND | CZRL5231B-G |
| Product Name | Single Zener Diodes | Zener Diodes |
| Package | SOD-80-2; SOD-80 |