Comchip Technology Corporation Discrete Semiconductor Products - Diodes - Zener - Single CZRFR52C4V7-HF

Description
Win Source Part Number: 969087-CZRFR52C4V7-H F Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 78 Ohms Package / Case: 1005 (2512 Metric) Supplier Device Package: 1005/SOD-323F Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Comchip Technology Base Product Number: CZRFR52
Request a Quote Datasheet
Description
Win Source Part Number: 969087-CZRFR52C4V7-H F Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 78 Ohms Package / Case: 1005 (2512 Metric) Supplier Device Package: 1005/SOD-323F Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Comchip Technology Base Product Number: CZRFR52
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 969087-CZRFR52C4V7-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
969087-CZRFR52C4V7-HF
Discrete Semiconductor Products - Diodes - Zener - Single 969087-CZRFR52C4V7-HF
Win Source Part Number: 969087-CZRFR52C4V7-H F Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 78 Ohms Package / Case: 1005 (2512 Metric) Supplier Device Package: 1005/SOD-323F Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Comchip Technology Base Product Number: CZRFR52

Win Source Part Number: 969087-CZRFR52C4V7-HF
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 78 Ohms
Package / Case: 1005 (2512 Metric)
Supplier Device Package: 1005/SOD-323F
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Comchip Technology
Base Product Number: CZRFR52

Buy Now Datasheet
4.7V 200MW Zener Diode - 287-CZRFR52C4V7-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 200MW Zener Diode
287-CZRFR52C4V7-HF
4.7V 200MW Zener Diode 287-CZRFR52C4V7-HF
DIODE ZENER 4.7V 200MW 1005 Product overview: CZRFR52C4V7-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRFR52C4V7-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 200MW 1005 Product overview: CZRFR52C4V7-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRFR52C4V7-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRFR52C4V7-HF
Zener Diodes CZRFR52C4V7-HF
Zener Diodes ZENER 350mW 4.7V

Zener Diodes ZENER 350mW 4.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 969087-CZRFR52C4V7-HF 287-CZRFR52C4V7-HF CZRFR52C4V7-HF
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 4.7V 200MW Zener Diode Zener Diodes
Package 1005 (2512 Metric) Tape & Reel (TR) SOD-323; SOD-323F-2
VZ 4.7 volts 4.7 volts
ZZT 78 ohms 78 ohms
IR 0.0050 mA
Unlock Full Specs
to access all available technical data