Comchip Technology Corporation 3.9V 200MW Zener Diode CZRFR52C3V9

Description
DIODE ZENER 3.9V 200MW 1005 Product overview: CZRFR52C3V9 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRFR52C3V9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.9V 200MW 1005 Product overview: CZRFR52C3V9 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRFR52C3V9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 200MW Zener Diode - 287-CZRFR52C3V9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 200MW Zener Diode
287-CZRFR52C3V9
3.9V 200MW Zener Diode 287-CZRFR52C3V9
DIODE ZENER 3.9V 200MW 1005 Product overview: CZRFR52C3V9 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRFR52C3V9 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 200MW 1005 Product overview: CZRFR52C3V9 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRFR52C3V9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRFR52C3V9 - 867945-CZRFR52C3V9 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRFR52C3V9
867945-CZRFR52C3V9
Diodes - Zener - Single - CZRFR52C3V9 867945-CZRFR52C3V9
Manufacturer: Comchip Technology Win Source Part Number: 867945-CZRFR52C3V9 Operating Temperature Range: -55°C ~ 125°C Features: Zener Diode 3.9 V 200 mW ±5% Surface Mount 1005/SOD-323F Package: 1005 (2512 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CZRFR52 Categories: Discrete Semiconductor Products Case / Package: 1005/SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Comchip Technology
Win Source Part Number: 867945-CZRFR52C3V9
Operating Temperature Range: -55°C ~ 125°C
Features: Zener Diode 3.9 V 200 mW ±5% Surface Mount 1005/SOD-323F
Package: 1005 (2512 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CZRFR52
Categories: Discrete Semiconductor Products
Case / Package: 1005/SOD-323F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRFR52C3V9
Zener Diodes CZRFR52C3V9
Zener Diodes 200mW 3.9V Zener

Zener Diodes 200mW 3.9V Zener

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-CZRFR52C3V9 867945-CZRFR52C3V9 CZRFR52C3V9
Product Name 3.9V 200MW Zener Diode Diodes - Zener - Single - CZRFR52C3V9 Zener Diodes
Package Tape & Reel (TR) SOD-323; 1005/SOD-323F SOD-323; SOD-323F-2
RoHS Compliant RoHS
VZ 3.9 volts
Unlock Full Specs
to access all available technical data