Zener Diode 10V 200mW ±3% Surface Mount 1005/SOD-323F
Zener Diodes ZENER 200mW 10V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRFR10VB-HF-ND | CZRFR10VB-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |