Comchip Technology Corporation Diodes - Zener - Single - CZRF52C7V5 CZRF52C7V5

Description
Manufacturer: Comchip Technology Win Source Part Number: 1031951-CZRF52C7V5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1031951-CZRF52C7V5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CZRF52C7V5 - 1031951-CZRF52C7V5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRF52C7V5
1031951-CZRF52C7V5
Diodes - Zener - Single - CZRF52C7V5 1031951-CZRF52C7V5
Manufacturer: Comchip Technology Win Source Part Number: 1031951-CZRF52C7V5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1031951-CZRF52C7V5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1005/SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Single Zener Diodes - 641-1065-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1065-2-ND
Single Zener Diodes 641-1065-2-ND
Zener Diode 7.5V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 7.5V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C7V5
Zener Diodes CZRF52C7V5
Zener Diodes ZENER, 200mW 7.5V

Zener Diodes ZENER, 200mW 7.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1031951-CZRF52C7V5 641-1065-2-ND CZRF52C7V5
Product Name Diodes - Zener - Single - CZRF52C7V5 Single Zener Diodes Zener Diodes
Life Cycle Stage Active
Package SOD-323; 1005/SOD-323F SOD-323; SOD-323F-2
VZ 7.5 volts
ZZT 7 ohms
Unlock Full Specs
to access all available technical data