Comchip Technology Corporation Single Zener Diodes CZRF52C6V2

Description
Zener Diode 6.2V 200mW ±5% Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Zener Diode 6.2V 200mW ±5% Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 641-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1063-2-ND
Single Zener Diodes 641-1063-2-ND
Zener Diode 6.2V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 6.2V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324160-CZRF52C6V2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324160-CZRF52C6V2
Discrete Semiconductor Products - Diodes - Zener - Single 1324160-CZRF52C6V2
Manufacturer: Comchip Technology Win Source Part Number: 1324160-CZRF52C6V2 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 2 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 10 Ohms Supplier Device Package: 1005/SOD-323F Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1005 (2512 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 641-1063-2,641-1063- 1,641-1063-6 Base Product Number: CZRF52 RoHS Status: ROHS3 Compliant

Manufacturer: Comchip Technology
Win Source Part Number: 1324160-CZRF52C6V2
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 2 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: 1005/SOD-323F
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1005 (2512 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 641-1063-2,641-1063-1,641-1063-6
Base Product Number: CZRF52
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
6.2V 200MW Zener Diode - 287-CZRF52C6V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 200MW Zener Diode
287-CZRF52C6V2
6.2V 200MW Zener Diode 287-CZRF52C6V2
DIODE ZENER 6.2V 200MW 1005 Product overview: CZRF52C6V2 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C6V2 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 200MW 1005 Product overview: CZRF52C6V2 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C6V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C6V2
Zener Diodes CZRF52C6V2
Zener Diodes ZENER, 200mW 6.2V

Zener Diodes ZENER, 200mW 6.2V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 641-1063-2-ND 1324160-CZRF52C6V2 287-CZRF52C6V2 CZRF52C6V2
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 6.2V 200MW Zener Diode Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package 1005 (2512 Metric) Tape & Reel (TR) SOD-323; SOD-323F-2
RoHS Compliant RoHS RoHS
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details