Comchip Technology Corporation Single Zener Diodes CZRF52C5V1

Description
Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 641-1061-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1061-2-ND
Single Zener Diodes 641-1061-2-ND
Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Single Zener Diodes - 641-1061-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1061-1-ND
Single Zener Diodes 641-1061-1-ND
Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Single Zener Diodes - 641-1061-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1061-6-ND
Single Zener Diodes 641-1061-6-ND
Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
5.1V 200MW Zener Diode - 287-CZRF52C5V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 200MW Zener Diode
287-CZRF52C5V1
5.1V 200MW Zener Diode 287-CZRF52C5V1
DIODE ZENER 5.1V 200MW 1005 Product overview: CZRF52C5V1 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C5V1 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 200MW 1005 Product overview: CZRF52C5V1 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C5V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRF52C5V1 - 000464-CZRF52C5V1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRF52C5V1
000464-CZRF52C5V1
Diodes - Zener - Single - CZRF52C5V1 000464-CZRF52C5V1
Manufacturer: Comchip Technology Win Source Part Number: 000464-CZRF52C5V1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 800mV Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 000464-CZRF52C5V1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 800mV
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1005/SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C5V1
Zener Diodes CZRF52C5V1
Zener Diodes Zener Diode 200mW, 5V

Zener Diodes Zener Diode 200mW, 5V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 641-1061-2-ND 287-CZRF52C5V1 000464-CZRF52C5V1 CZRF52C5V1
Product Name Single Zener Diodes 5.1V 200MW Zener Diode Diodes - Zener - Single - CZRF52C5V1 Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape & Reel (TR) SOD-323; 1005/SOD-323F SOD-323; SOD-323F-2
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data