Comchip Technology Corporation Single Zener Diodes CZRF52C5V1-HF

Description
Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CZRF52C5V1-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRF52C5V1-HF-ND
Single Zener Diodes CZRF52C5V1-HF-ND
Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 5.1V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - CZRF52C5V1-HF - 1031949-CZRF52C5V1-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRF52C5V1-HF
1031949-CZRF52C5V1-HF
Diodes - Zener - Single - CZRF52C5V1-HF 1031949-CZRF52C5V1-HF
Manufacturer: Comchip Technology Win Source Part Number: 1031949-CZRF52C5V1-H F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 800mV Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1031949-CZRF52C5V1-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 800mV
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1005/SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C5V1-HF
Zener Diodes CZRF52C5V1-HF
Zener Diodes 0.20W, VR=5.1V

Zener Diodes 0.20W, VR=5.1V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes
Product Number CZRF52C5V1-HF-ND 1031949-CZRF52C5V1-HF CZRF52C5V1-HF
Product Name Single Zener Diodes Diodes - Zener - Single - CZRF52C5V1-HF Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active
Package SOD-323; 1005/SOD-323F SOD-323; SOD-323F-2
VZ 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details