Win Source Part Number: 976062-CZRF52C4V7-HF
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 78 Ohms
Package / Case: 1005 (2512 Metric)
Supplier Device Package: 1005/SOD-323F
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Comchip Technology
Base Product Number: CZRF52
Zener Diode 4.7V 200mW ±5% Surface Mount 1005/SOD-323F
DIODE ZENER 4.7V 200MW 1005 Product overview: CZRF52C4V7-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C4V7-HF can be used for catalog matching and distributor lookup.
Zener Diodes 0.20W, VR=4.7V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 976062-CZRF52C4V7-HF | CZRF52C4V7-HF-ND | 287-CZRF52C4V7-HF | CZRF52C4V7-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 4.7V 200MW Zener Diode | Zener Diodes |
| Package | 1005 (2512 Metric) | Tape & Reel (TR) | SOD-323; SOD-323F-2 | |
| VZ | 4.7 volts | 4.7 volts | ||
| ZZT | 78 ohms | 78 ohms | ||
| IR | 0.0050 mA |