Comchip Technology Corporation 3.3V 200MW Zener Diode CZRF52C3V3

Description
DIODE ZENER 3.3V 200MW 1005 Product overview: CZRF52C3V3 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C3V3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 200MW 1005 Product overview: CZRF52C3V3 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C3V3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 200MW Zener Diode - 287-CZRF52C3V3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 200MW Zener Diode
287-CZRF52C3V3
3.3V 200MW Zener Diode 287-CZRF52C3V3
DIODE ZENER 3.3V 200MW 1005 Product overview: CZRF52C3V3 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C3V3 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 200MW 1005 Product overview: CZRF52C3V3 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C3V3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRF52C3V3 - 1031948-CZRF52C3V3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRF52C3V3
1031948-CZRF52C3V3
Diodes - Zener - Single - CZRF52C3V3 1031948-CZRF52C3V3
Manufacturer: Comchip Technology Win Source Part Number: 1031948-CZRF52C3V3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1031948-CZRF52C3V3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 25μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1005/SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Single Zener Diodes - 641-1056-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1056-2-ND
Single Zener Diodes 641-1056-2-ND
Zener Diode 3.3V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 3.3V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Single Zener Diodes - 641-1056-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1056-6-ND
Single Zener Diodes 641-1056-6-ND
Zener Diode 3.3V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 3.3V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Single Zener Diodes - 641-1056-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1056-1-ND
Single Zener Diodes 641-1056-1-ND
Zener Diode 3.3V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 3.3V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C3V3
Zener Diodes CZRF52C3V3
Zener Diodes ZENER, 200mW 3.3V

Zener Diodes ZENER, 200mW 3.3V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-CZRF52C3V3 1031948-CZRF52C3V3 641-1056-2-ND CZRF52C3V3
Product Name 3.3V 200MW Zener Diode Diodes - Zener - Single - CZRF52C3V3 Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) SOD-323; 1005/SOD-323F SOD-323; SOD-323F-2
RoHS Compliant RoHS
VZ 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, 425Mw, 12.7V, Sot-663; Zener Voltage Nom Nexperia - 37K9820 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details