Comchip Technology Corporation Diodes - Zener - Single - CZRF52C3 CZRF52C3

Description
Manufacturer: Comchip Technology Win Source Part Number: 1165992-CZRF52C3 Manufacturer Homepage: www.comchiptech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1165992-CZRF52C3 Manufacturer Homepage: www.comchiptech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CZRF52C3 - 1165992-CZRF52C3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRF52C3
1165992-CZRF52C3
Diodes - Zener - Single - CZRF52C3 1165992-CZRF52C3
Manufacturer: Comchip Technology Win Source Part Number: 1165992-CZRF52C3 Manufacturer Homepage: www.comchiptech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1165992-CZRF52C3
Manufacturer Homepage: www.comchiptech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
3V 200MW Zener Diode - 287-CZRF52C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 200MW Zener Diode
287-CZRF52C3
3V 200MW Zener Diode 287-CZRF52C3
DIODE ZENER 3V 200MW 1005 Product overview: CZRF52C3 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C3 can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 200MW 1005 Product overview: CZRF52C3 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 641-1055-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1055-2-ND
Single Zener Diodes 641-1055-2-ND
Zener Diode 3V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 3V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C3
Zener Diodes CZRF52C3
Zener Diodes ZENER, 200mW 3V

Zener Diodes ZENER, 200mW 3V

Buy Now Datasheet
DIODE ZENER 3V 200MW 1005 - 186-CZRF52C3 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3V 200MW 1005
186-CZRF52C3
DIODE ZENER 3V 200MW 1005 186-CZRF52C3
DIODE ZENER 3V 200MW 1005

DIODE ZENER 3V 200MW 1005

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1165992-CZRF52C3 287-CZRF52C3 641-1055-2-ND CZRF52C3 186-CZRF52C3
Product Name Diodes - Zener - Single - CZRF52C3 3V 200MW Zener Diode Single Zener Diodes Zener Diodes DIODE ZENER 3V 200MW 1005
Package Tape & Reel (TR) SOD-323; SOD-323F-2 1005 (2512 Metric)
RoHS Compliant RoHS RoHS
VZ 3 volts 3 volts
ZZT 95 ohms
Unlock Full Specs
to access all available technical data