Comchip Technology Corporation Diodes - Zener - Single - CZRF52C2V2 CZRF52C2V2

Description
Manufacturer: Comchip Technology Win Source Part Number: 1031947-CZRF52C2V2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.2V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1031947-CZRF52C2V2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.2V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CZRF52C2V2 - 1031947-CZRF52C2V2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRF52C2V2
1031947-CZRF52C2V2
Diodes - Zener - Single - CZRF52C2V2 1031947-CZRF52C2V2
Manufacturer: Comchip Technology Win Source Part Number: 1031947-CZRF52C2V2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.2V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1031947-CZRF52C2V2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 2.2V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1005/SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Single Zener Diodes - 641-1052-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1052-1-ND
Single Zener Diodes 641-1052-1-ND
Zener Diode 2.2V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 2.2V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Single Zener Diodes - 641-1052-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1052-6-ND
Single Zener Diodes 641-1052-6-ND
Zener Diode 2.2V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 2.2V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Single Zener Diodes - 641-1052-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1052-2-ND
Single Zener Diodes 641-1052-2-ND
Zener Diode 2.2V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 2.2V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C2V2
Zener Diodes CZRF52C2V2
Zener Diodes ZENER, 200mW 2.2V

Zener Diodes ZENER, 200mW 2.2V

Buy Now Datasheet
DIODE ZENER 2.2V 200MW 1005 - 186-CZRF52C2V2 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 2.2V 200MW 1005
186-CZRF52C2V2
DIODE ZENER 2.2V 200MW 1005 186-CZRF52C2V2
DIODE ZENER 2.2V 200MW 1005

DIODE ZENER 2.2V 200MW 1005

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1031947-CZRF52C2V2 641-1052-1-ND CZRF52C2V2 186-CZRF52C2V2
Product Name Diodes - Zener - Single - CZRF52C2V2 Single Zener Diodes Zener Diodes DIODE ZENER 2.2V 200MW 1005
Life Cycle Stage Active Active
Package SOD-323; 1005/SOD-323F SOD-323; SOD-323F-2 1005 (2512 Metric)
VZ 2.2 volts 2.2 volts
ZZT 100 ohms
Unlock Full Specs
to access all available technical data