Manufacturer: Comchip Technology
Win Source Part Number: 1031946-CZRF52C18-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8.5V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1005/SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Zener Diode 18V 200mW ±5% Surface Mount 1005/SOD-323F
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1031946-CZRF52C18-HF | CZRF52C18-HF-ND | CZRF52C18-HF |
| Product Name | Diodes - Zener - Single - CZRF52C18-HF | Single Zener Diodes | Zener Diodes |
| Life Cycle Stage | Active | ||
| Package | SOD-323; 1005/SOD-323F | SOD-323; SOD-323F-2 | |
| VZ | 18 volts | ||
| ZZT | 20 ohms |