Zener Diode 16V 200mW ±5% Surface Mount 1005/SOD-323F
Manufacturer: Comchip Technology
Win Source Part Number: 1031945-CZRF52C16-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1005/SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | CZRF52C16-HF-ND | 1031945-CZRF52C16-HF | CZRF52C16-HF |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - CZRF52C16-HF | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-323; 1005/SOD-323F | SOD-323; SOD-323F-2 | |
| VZ | 16 volts |