Comchip Technology Corporation Single Zener Diodes CZRF52C15

Description
Zener Diode 15V 200mW ±5% Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Zener Diode 15V 200mW ±5% Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 641-1072-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1072-1-ND
Single Zener Diodes 641-1072-1-ND
Zener Diode 15V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 15V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Single Zener Diodes - 641-1072-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1072-2-ND
Single Zener Diodes 641-1072-2-ND
Zener Diode 15V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 15V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Single Zener Diodes - 641-1072-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1072-6-ND
Single Zener Diodes 641-1072-6-ND
Zener Diode 15V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 15V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - CZRF52C15 - 1031944-CZRF52C15 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRF52C15
1031944-CZRF52C15
Diodes - Zener - Single - CZRF52C15 1031944-CZRF52C15
Manufacturer: Comchip Technology Win Source Part Number: 1031944-CZRF52C15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1031944-CZRF52C15
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1005/SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C15
Zener Diodes CZRF52C15
Zener Diodes ZENER, 200mW 15V

Zener Diodes ZENER, 200mW 15V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes
Product Number 641-1072-1-ND 1031944-CZRF52C15 CZRF52C15
Product Name Single Zener Diodes Diodes - Zener - Single - CZRF52C15 Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active
Package SOD-323; 1005/SOD-323F SOD-323; SOD-323F-2
VZ 15 volts
Unlock Full Specs
to access all available technical data