Zener Diode 13V 200mW ±5% Surface Mount 1005/SOD-323F
Zener Diodes ZENER 350mW 13V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRF52C13-HF-ND | CZRF52C13-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |