Comchip Technology Corporation Diodes - Zener - Single - CZRF52C11-HF CZRF52C11-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 203229-CZRF52C11-HF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8.5V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 203229-CZRF52C11-HF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8.5V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CZRF52C11-HF - 203229-CZRF52C11-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRF52C11-HF
203229-CZRF52C11-HF
Diodes - Zener - Single - CZRF52C11-HF 203229-CZRF52C11-HF
Manufacturer: Comchip Technology Win Source Part Number: 203229-CZRF52C11-HF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8.5V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1005/SOD-323F Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 203229-CZRF52C11-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8.5V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1005/SOD-323F
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Single Zener Diodes - CZRF52C11-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRF52C11-HF-ND
Single Zener Diodes CZRF52C11-HF-ND
Zener Diode 11V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 11V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
11V 200MW Zener Diode - 287-CZRF52C11-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 200MW Zener Diode
287-CZRF52C11-HF
11V 200MW Zener Diode 287-CZRF52C11-HF
DIODE ZENER 11V 200MW 1005 Product overview: CZRF52C11-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C11-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 200MW 1005 Product overview: CZRF52C11-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C11-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C11-HF
Zener Diodes CZRF52C11-HF
Zener Diodes 0.20W, VR=11V

Zener Diodes 0.20W, VR=11V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 203229-CZRF52C11-HF CZRF52C11-HF-ND 287-CZRF52C11-HF CZRF52C11-HF
Product Name Diodes - Zener - Single - CZRF52C11-HF Single Zener Diodes 11V 200MW Zener Diode Zener Diodes
Life Cycle Stage Active
Package SOD-323; 1005/SOD-323F Tape & Reel (TR) SOD-323; SOD-323F-2
VZ 11 volts 11 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data