Comchip Technology Corporation Single Zener Diodes CZRF52C10

Description
Zener Diode 10V 200mW ±5% Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Zener Diode 10V 200mW ±5% Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 641-1068-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1068-2-ND
Single Zener Diodes 641-1068-2-ND
Zener Diode 10V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 10V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
10V 200MW Zener Diode - 287-CZRF52C10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 200MW Zener Diode
287-CZRF52C10
10V 200MW Zener Diode 287-CZRF52C10
DIODE ZENER 10V 200MW 1005 Product overview: CZRF52C10 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C10 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 200MW 1005 Product overview: CZRF52C10 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1381851-CZRF52C10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1381851-CZRF52C10
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1381851-CZRF52C10
Win Source Part Number: 1381851-CZRF52C10 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel Standard Package: 4,000 pcs Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Surface Mount Package / Case: 1005 (2512 Metric) Supplier Device Package: 1005/SOD-323F Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Comchip Technology Base Product Number: CZRF52 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381851-CZRF52C10
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Tape & Reel
Standard Package: 4,000 pcs
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 15 Ohms
Mounting Type: Surface Mount
Package / Case: 1005 (2512 Metric)
Supplier Device Package: 1005/SOD-323F
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Comchip Technology
Base Product Number: CZRF52
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C10
Zener Diodes CZRF52C10
Zener Diodes ZENER, 200mW 10V

Zener Diodes ZENER, 200mW 10V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 641-1068-2-ND 287-CZRF52C10 1381851-CZRF52C10 CZRF52C10
Product Name Single Zener Diodes 10V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape & Reel (TR) 1005 (2512 Metric) SOD-323; SOD-323F-2
RoHS Compliant RoHS
VZ 10 volts 10 volts
Unlock Full Specs
to access all available technical data