Comchip Technology Corporation 3.3V 150MW Zener Diode CZRER52C3V3-HF

Description
DIODE ZENER 3.3V 150MW 0503 Product overview: CZRER52C3V3-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRER52C3V3-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 150MW 0503 Product overview: CZRER52C3V3-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRER52C3V3-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 150MW Zener Diode - 287-CZRER52C3V3-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 150MW Zener Diode
287-CZRER52C3V3-HF
3.3V 150MW Zener Diode 287-CZRER52C3V3-HF
DIODE ZENER 3.3V 150MW 0503 Product overview: CZRER52C3V3-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRER52C3V3-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 150MW 0503 Product overview: CZRER52C3V3-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRER52C3V3-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRER52C3V3-HF - 867944-CZRER52C3V3-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRER52C3V3-HF
867944-CZRER52C3V3-HF
Diodes - Zener - Single - CZRER52C3V3-HF 867944-CZRER52C3V3-HF
Manufacturer: Comchip Technology Win Source Part Number: 867944-CZRER52C3V3-H F Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 3.3 V 150 mW ±5% Surface Mount 0503 (1308 Metric) Package: Reel - TR Package: 0503 (1308 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: CZRER52C3V3 Categories: Discrete Semiconductor Products Case / Package: 0503 (1308 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Comchip Technology
Win Source Part Number: 867944-CZRER52C3V3-HF
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 3.3 V 150 mW ±5% Surface Mount 0503 (1308 Metric)
Package: Reel - TR
Package: 0503 (1308 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CZRER52C3V3
Categories: Discrete Semiconductor Products
Case / Package: 0503 (1308 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRER52C3V3-HF
Zener Diodes CZRER52C3V3-HF
Zener Diodes ZENER 0.2W 3.3V

Zener Diodes ZENER 0.2W 3.3V

Buy Now Datasheet
Single Zener Diodes - CZRER52C3V3-HF - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CZRER52C3V3-HF
Single Zener Diodes CZRER52C3V3-HF
DIODE ZENER 3.3V 150MW 0503

DIODE ZENER 3.3V 150MW 0503

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-CZRER52C3V3-HF 867944-CZRER52C3V3-HF CZRER52C3V3-HF CZRER52C3V3-HF
Product Name 3.3V 150MW Zener Diode Diodes - Zener - Single - CZRER52C3V3-HF Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) 0503 (1308 Metric) SOD-723F-2 0503 (1308 Metric)
RoHS Compliant RoHS
ZZT 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data