Comchip Technology Corporation Diodes - Zener - Single - CZRER52C2 CZRER52C2

Description
Manufacturer: Comchip Technology Win Source Part Number: 804686-CZRER52C2 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 2V Supplier Device Package: 0503 (1308 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0503 (1308 Metric) Impedance (Maximum) (Zzt): 100 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100μA at 1V Part Number Series: CZRER52C2
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 804686-CZRER52C2 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 2V Supplier Device Package: 0503 (1308 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0503 (1308 Metric) Impedance (Maximum) (Zzt): 100 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100μA at 1V Part Number Series: CZRER52C2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CZRER52C2 - 804686-CZRER52C2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRER52C2
804686-CZRER52C2
Diodes - Zener - Single - CZRER52C2 804686-CZRER52C2
Manufacturer: Comchip Technology Win Source Part Number: 804686-CZRER52C2 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 2V Supplier Device Package: 0503 (1308 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0503 (1308 Metric) Impedance (Maximum) (Zzt): 100 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100μA at 1V Part Number Series: CZRER52C2

Manufacturer: Comchip Technology
Win Source Part Number: 804686-CZRER52C2
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 150mW
Voltage - Zener (Nom) (Vz): 2V
Supplier Device Package: 0503 (1308 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0503 (1308 Metric)
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100μA at 1V
Part Number Series: CZRER52C2

Buy Now
2V 150MW Zener Diode - 287-CZRER52C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2V 150MW Zener Diode
287-CZRER52C2
2V 150MW Zener Diode 287-CZRER52C2
DIODE ZENER 2V 150MW 0503 Product overview: CZRER52C2 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRER52C2 can be used for catalog matching and distributor lookup.

DIODE ZENER 2V 150MW 0503 Product overview: CZRER52C2 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRER52C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRER52C2
Zener Diodes CZRER52C2
Zener Diodes 150mW 2V Zener

Zener Diodes 150mW 2V Zener

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 804686-CZRER52C2 287-CZRER52C2 CZRER52C2
Product Name Diodes - Zener - Single - CZRER52C2 2V 150MW Zener Diode Zener Diodes
VZ 2 volts 2 volts
ZZT 100 ohms 100 ohms
IR 0.1000 mA
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data