Zener Diode 180V 1.5W ±5% Surface Mount DO-214AC (SMA)
Zener Diodes 1.5W, VR=136.8V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRA5955B-G-ND | CZRA5955B-G |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 175 C (-67 to 347 F) |