Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 62V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diodes 1.0W VZ=62V, 4.0mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 641-1534-2-ND | CZRA4759-G |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |