Comchip Technology Corporation Diodes - Zener - Single - CZRA4750-G CZRA4750-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 1031942-CZRA4750-G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1031942-CZRA4750-G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CZRA4750-G - 1031942-CZRA4750-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRA4750-G
1031942-CZRA4750-G
Diodes - Zener - Single - CZRA4750-G 1031942-CZRA4750-G
Manufacturer: Comchip Technology Win Source Part Number: 1031942-CZRA4750-G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1031942-CZRA4750-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Zener Diodes - CZRA4750-G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CZRA4750-G-ND
Single Zener Diodes CZRA4750-G-ND
Zener Diode 27V 1W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 27V 1W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRA4750-G
Zener Diodes CZRA4750-G
Zener Diodes SMA ZENER 27V 1W

Zener Diodes SMA ZENER 27V 1W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1031942-CZRA4750-G CZRA4750-G-ND CZRA4750-G
Product Name Diodes - Zener - Single - CZRA4750-G Single Zener Diodes Zener Diodes
Life Cycle Stage Active
Package DO-214AC (SMA); SMA DO-214AC-2
VZ 27 volts
ZZT 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4749A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details