Manufacturer: Comchip Technology
Win Source Part Number: 803882-CZRA4748-G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 22V
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AC, SMA Flat Leads
Impedance (Maximum) (Zzt): 23 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 5μA at 16.7V
Zener Diode 22V 1W ±5% Surface Mount DO-214AC (SMA)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 803882-CZRA4748-G | CZRA4748-G-ND | CZRA4748-G |
| Product Name | Diodes - Zener - Single - CZRA4748-G | Single Zener Diodes | Zener Diodes |
| VZ | 22 volts |