Zener Diode 15V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diodes DIODE ZENER 15V 1W DO214AC SMA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CZRA4744-HF-ND | CZRA4744-HF |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |