Manufacturer: Comchip Technology
Win Source Part Number: 766760-CZRA4731-G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: DO-214AC, SMA Flat Leads
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Family Name: CZRA4731
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 9 Ohm
Alternative Parts (Cross-Reference): PTZ 4.3B;
Introduction Date: October 09, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Zener Diode 4.3V 1W ±5% Surface Mount DO-214AC (SMA)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 766760-CZRA4731-G | CZRA4731-G-ND | CZRA4731-G |
| Product Name | Diodes - Zener - Single - CZRA4731-G | Single Zener Diodes | Zener Diodes |
| VZ | 4.3 volts |