Comchip Technology Corporation Single Diodes CURN105-HF

Description
Diode Standard 1000V 1A Surface Mount 1206/SOD-123
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount 1206/SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1490-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1490-1-ND
Single Diodes 641-1490-1-ND
Diode Standard 1000V 1A Surface Mount 1206/SOD-123

Diode Standard 1000V 1A Surface Mount 1206/SOD-123

Buy Now Datasheet
Single Diodes - 641-1490-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1490-2-ND
Single Diodes 641-1490-2-ND
Diode Standard 1000V 1A Surface Mount 1206/SOD-123

Diode Standard 1000V 1A Surface Mount 1206/SOD-123

Buy Now Datasheet
Single Diodes - 641-1490-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1490-6-ND
Single Diodes 641-1490-6-ND
Diode Standard 1000V 1A Surface Mount 1206/SOD-123

Diode Standard 1000V 1A Surface Mount 1206/SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CURN105-HF
Rectifiers CURN105-HF
Rectifiers 1.0A 1000V Ultra Fast Recovery

Rectifiers 1.0A 1000V Ultra Fast Recovery

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 641-1490-1-ND CURN105-HF
Product Name Single Diodes Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2139262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details
50V 100MA Diode and Rectifier - 284-BAR50-02L - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details
Single Diodes - BAS40/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers