Diode Standard 600V 1A Surface Mount 1206/SOD-123
Diode Standard 600V 1A Surface Mount 1206/SOD-123
Diode Standard 600V 1A Surface Mount 1206/SOD-123
Rectifiers 1.0A 600V Ultra Fast Recovery
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 641-1488-6-ND | CURN103-HF |
| Product Name | Single Diodes | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |