Diode Standard 200V 1A Surface Mount 1206/SOD-123
Diode Standard 200V 1A Surface Mount 1206/SOD-123
Diode Standard 200V 1A Surface Mount 1206/SOD-123
Rectifiers 1.0A 200V Ultra Fast Recovery
DIODE GEN PURP 200V 1A 1206
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 641-1492-2-ND | CURN101-HF | CURN101-HF |
| Product Name | Single Diodes | Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) |