Diode Standard 400V 1A Surface Mount SOD-123H
Diode Standard 400V 1A Surface Mount SOD-123H
Diode Standard 400V 1A Surface Mount SOD-123H
DIODE GEN PURP 400V 1A SOD123H Product overview: CURMT104-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CURMT104-HF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366916-CURMT104-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123H
Supplier Device Package: SOD-123H
Base Product Number: CURMT104
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Rectifiers Ultra Fast Rectifier 1A 400V
1.3V@1A 50ns Single 1A 400V SOD-123H Fast recovery/high efficiency diode ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 641-1455-6-ND | 280-CURMT104-HF | 1366916-CURMT104-HF | CURMT104-HF | CURMT104-HF |
| Product Name | Single Diodes | 400V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Rectifiers | Diodes >> Fast recovery/high efficiency diode |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123H-2 | |||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.3 volts | 1.3 volts |