ULTRAFAST SMC 1000V 3A 75NS 150C Product overview: CURC307-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CURC307-G can be used for catalog matching and distributor lookup.
Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Comchip Technology
Win Source Part Number: 1030840-CURC307-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Rectifiers Ultra Fast Rec. Rect 1000V, 3A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-CURC307-G | 641-1194-2-ND | 1030840-CURC307-G | CURC307-G |
| Product Name | 1000V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CURC307-G | Rectifiers |
| Package | Tape & Reel (TR) | DO-214AB-2 | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard |